POSITAL B.V. absolute-encoders UCD-C901B-0016-V8A0-5RW

Description
POSITAL IXARC absolute Singleturn encoder: SAE J1939 interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SAE J1939 interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-C901B-0016-V8A0-5RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-C901B-0016-V8A0-5RW
absolute-encoders UCD-C901B-0016-V8A0-5RW
POSITAL IXARC absolute Singleturn encoder: SAE J1939 interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: SAE J1939 interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-C901B-0016-V8A0-5RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal SAE J1939
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0016-F5AY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-E54Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B12S-PRN - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0814-E46M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details