POSITAL IXARC absolute Singleturn encoder: SAE J1939 interface, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-C901B-0016-HATS-CRW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | SAE J1939 |