POSITAL IXARC absolute Singleturn encoder: SAE J1939 interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-C901B-0013-D1MA-5AW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | SAE J1939 |