POSITAL B.V. absolute-encoders UCD-AV1P1-PPPP-M10A-2RW

Description
POSITAL IXARC absolute Multiturn encoder: Programmable Analog Voltage (Preset + Dir) interface, Clamp, ø 58 mm (M), ø 10 mm (0.39") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Programmable Analog Voltage (Preset + Dir) interface, Clamp, ø 58 mm (M), ø 10 mm (0.39") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-AV1P1-PPPP-M10A-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-AV1P1-PPPP-M10A-2RW
absolute-encoders UCD-AV1P1-PPPP-M10A-2RW
POSITAL IXARC absolute Multiturn encoder: Programmable Analog Voltage (Preset + Dir) interface, Clamp, ø 58 mm (M), ø 10 mm (0.39") shaft and IP54 protection class.

POSITAL IXARC absolute Multiturn encoder: Programmable Analog Voltage (Preset + Dir) interface, Clamp, ø 58 mm (M), ø 10 mm (0.39") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-AV1P1-PPPP-M10A-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Programmable
Output Signal Voltage; Programmable Analog Voltage (Preset + Dir)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0808-F58Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C12S-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-E64Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-V1CJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details