POSITAL B.V. absolute-encoders UCD-AV101-00AS-013D-5AW

Description
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-AV101-00AS-013D-5AW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-AV101-00AS-013D-5AW
absolute-encoders UCD-AV101-00AS-013D-5AW
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-AV101-00AS-013D-5AW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Output Signal Voltage; Analog Voltage
Resolution 0 bits
Shaft Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0018-F4AY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10S-CRW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-F6SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-9A7S-H2M - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details