POSITAL IXARC absolute Multiturn encoder: Analog Voltage interface, Synchro, ø 36 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-AV004-0413-RAF0-5RW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Output Signal | Voltage; Analog Voltage |
| Resolution | 4 bits |
| Shaft Speed | 12000 rpm |