POSITAL IXARC absolute Multiturn encoder: Analog Voltage interface, Blind Hollow, ø 36 mm (A), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-AV004-0413-ACB0-PRM |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft |
| Output Signal | Voltage; Analog Voltage |
| Resolution | 4 bits |