POSITAL IXARC absolute Multiturn encoder: Analog Voltage interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-AV003-0413-HUSS-2RW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft |
| Output Signal | Voltage; Analog Voltage |
| Resolution | 4 bits |