POSITAL B.V. absolute-encoders UCD-AV003-0413-HFSS-2RW

Description
POSITAL IXARC absolute Multiturn encoder: Analog Voltage interface, Blind Hollow, ø 58 mm (H), ø 15 mm (0.59") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Analog Voltage interface, Blind Hollow, ø 58 mm (H), ø 15 mm (0.59") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-AV003-0413-HFSS-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-AV003-0413-HFSS-2RW
absolute-encoders UCD-AV003-0413-HFSS-2RW
POSITAL IXARC absolute Multiturn encoder: Analog Voltage interface, Blind Hollow, ø 58 mm (H), ø 15 mm (0.59") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: Analog Voltage interface, Blind Hollow, ø 58 mm (H), ø 15 mm (0.59") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-AV003-0413-HFSS-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Output Signal Voltage; Analog Voltage
Resolution 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0017-E65M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B12V-H72 - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B08S-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10V-AAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details