POSITAL B.V. absolute-encoders UCD-AV003-0013-M06A-CAW

Description
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 58 mm (M), ø 6 mm (0.24") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 58 mm (M), ø 6 mm (0.24") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-AV003-0013-M06A-CAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-AV003-0013-M06A-CAW
absolute-encoders UCD-AV003-0013-M06A-CAW
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 58 mm (M), ø 6 mm (0.24") shaft and IP54 protection class.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 58 mm (M), ø 6 mm (0.24") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-AV003-0013-M06A-CAW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Output Signal Voltage; Analog Voltage
Resolution 0 bits
Shaft Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B14S-5AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B08S-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0815-E44M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-E46M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details