POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, 2.5" (ø 63.5 mm, 5), ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-AV003-0013-B4P0-PAM |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Output Signal | Voltage; Analog Voltage |
| Resolution | 0 bits |
| Shaft Speed | 12000 rpm |