POSITAL B.V. absolute-encoders UCD-AV002-0413-RAFA-2RW

Description
POSITAL IXARC absolute Multiturn encoder: Analog Voltage interface, Synchro, ø 36 mm, ø 10 mm (0.39") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Analog Voltage interface, Synchro, ø 36 mm, ø 10 mm (0.39") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-AV002-0413-RAFA-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-AV002-0413-RAFA-2RW
absolute-encoders UCD-AV002-0413-RAFA-2RW
POSITAL IXARC absolute Multiturn encoder: Analog Voltage interface, Synchro, ø 36 mm, ø 10 mm (0.39") shaft and IP54 protection class.

POSITAL IXARC absolute Multiturn encoder: Analog Voltage interface, Synchro, ø 36 mm, ø 10 mm (0.39") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-AV002-0413-RAFA-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Output Signal Voltage; Analog Voltage
Resolution 4 bits
Shaft Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-C06V-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-E6RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B10V-5AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0018-E55Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details