POSITAL B.V. absolute-encoders UCD-AV002-0013-ABA0-PRM

Description
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Blind Hollow, ø 36 mm (A), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Blind Hollow, ø 36 mm (A), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-AV002-0013-ABA0-PRM - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-AV002-0013-ABA0-PRM
absolute-encoders UCD-AV002-0013-ABA0-PRM
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Blind Hollow, ø 36 mm (A), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Blind Hollow, ø 36 mm (A), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-AV002-0013-ABA0-PRM
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Output Signal Voltage; Analog Voltage
Resolution 0 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0814-F48M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-9A70-PAL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B08S-H2M - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0016-E44Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details