POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Blind Hollow, ø 36 mm (A), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-ACP06-0013-ASA0-PRM |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft |
| Output Signal | Current; Analog Current |
| Resolution | 0 bits |