POSITAL IXARC absolute Multiturn encoder: Analog Current interface, Square, □ 2.5" (4), ø 6.35 mm (1/4") shaft and IP54 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-ACP05-0413-4B4A-ARW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Output Signal | Current; Analog Current |
| Resolution | 4 bits |
| Shaft Speed | 12000 rpm |