POSITAL IXARC absolute Multiturn encoder: Programmable Analog Current (Preset + Dir) interface, Synchro, ø 58 mm (Y), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-AC1P5-PPPP-YA10-5RW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Programmable |
| Output Signal | Current; Programmable Analog Current (Preset + Dir) |
| Resolution | 16 bits |