POSITAL IXARC absolute Multiturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-AC006-0413-HTTS-PRM |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft |
| Output Signal | Current; Analog Current |
| Resolution | 4 bits |