POSITAL IXARC absolute Multiturn encoder: Analog Current interface, Clamp, ø 50 mm, ø 8 mm (0.31") shaft and IP54 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-AC006-0413-05MA-5AW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Output Signal | Current; Analog Current |
| Resolution | 4 bits |
| Shaft Speed | 12000 rpm |