POSITAL B.V. absolute-encoders UCD-AC006-0013-HRTS-5AW

Description
POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 6.35 mm (1/4") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 6.35 mm (1/4") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-AC006-0013-HRTS-5AW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-AC006-0013-HRTS-5AW
absolute-encoders UCD-AC006-0013-HRTS-5AW
POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 6.35 mm (1/4") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 6.35 mm (1/4") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-AC006-0013-HRTS-5AW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Output Signal Current; Analog Current
Resolution 0 bits
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-C060-PRM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-E5RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-F7SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B150-AAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details