POSITAL IXARC absolute Multiturn encoder: Analog Current interface, Synchro, ø 36 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-AC005-0413-RA10-5TW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Output Signal | Current; Analog Current |
| Resolution | 4 bits |
| Shaft Speed | 12000 rpm |