POSITAL B.V. absolute-encoders UCD-AC005-0413-HRSS-AAW

Description
POSITAL IXARC absolute Multiturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 6.35 mm (1/4") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 6.35 mm (1/4") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-AC005-0413-HRSS-AAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-AC005-0413-HRSS-AAW
absolute-encoders UCD-AC005-0413-HRSS-AAW
POSITAL IXARC absolute Multiturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 6.35 mm (1/4") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 6.35 mm (1/4") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-AC005-0413-HRSS-AAW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Output Signal Current; Analog Current
Resolution 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0016-F6AY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-F4SM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-E46Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-F58Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details