POSITAL B.V. absolute-encoders UCD-AC005-0413-ASBA-2RW

Description
POSITAL IXARC absolute Multiturn encoder: Analog Current interface, Blind Hollow, ø 36 mm (A), ø 9.52 mm (3/8") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Analog Current interface, Blind Hollow, ø 36 mm (A), ø 9.52 mm (3/8") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-AC005-0413-ASBA-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-AC005-0413-ASBA-2RW
absolute-encoders UCD-AC005-0413-ASBA-2RW
POSITAL IXARC absolute Multiturn encoder: Analog Current interface, Blind Hollow, ø 36 mm (A), ø 9.52 mm (3/8") shaft and IP54 protection class.

POSITAL IXARC absolute Multiturn encoder: Analog Current interface, Blind Hollow, ø 36 mm (A), ø 9.52 mm (3/8") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-AC005-0413-ASBA-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Output Signal Current; Analog Current
Resolution 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - CCD-BC00B-1618-TE3S-JRA - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0018-E5RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B06H-PRM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-9A7S-H72 - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details