POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-AC005-00AS-013D-PAM |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Output Signal | Current; Analog Current |
| Resolution | 0 bits |
| Shaft Speed | 6000 rpm |