POSITAL B.V. absolute-encoders UCD-AC005-0013-XASS-2RW

Description
POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-AC005-0013-XASS-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-AC005-0013-XASS-2RW
absolute-encoders UCD-AC005-0013-XASS-2RW
POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-AC005-0013-XASS-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Output Signal Current; Analog Current
Resolution 0 bits
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-115W-TB1 - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-E7RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-F5SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-E44Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details