POSITAL B.V. absolute-encoders UCD-AC005-0013-0340-2RW

Description
POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 37 mm, ø 5 mm (0.20") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 37 mm, ø 5 mm (0.20") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-AC005-0013-0340-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-AC005-0013-0340-2RW
absolute-encoders UCD-AC005-0013-0340-2RW
POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 37 mm, ø 5 mm (0.20") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 37 mm, ø 5 mm (0.20") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-AC005-0013-0340-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Output Signal Current; Analog Current
Resolution 0 bits
Shaft Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0812-F5AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-F7SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-F7AY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-F5AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details