"The economical CANopen inclinometers from POSITAL provide an impressive accuracy of 0.1°, making them the most accurate option when compared to conventionally used potentiometer- or pendulum-based inclinometers. In addition, they feature built in filtering functionality which can be easily optimized to best suit an application.
Features
- High Resolution (0.01º) and Accuracy (0.1º)
- Full 360° Single Axis or Dual Axis ±80°
- Shock Immunity up to 100g
- Housing: Tough Fiber-reinforced PBT and Extra-rugged Die-cast Aluminum
- Programmable software to set range and preset"
"The economical CANopen inclinometers from POSITAL provide an impressive accuracy of 0.1°, making them the most accurate option when compared to conventionally used potentiometer- or pendulum-based inclinometers. In addition, they feature built in filtering functionality which can be easily optimized to best suit an application.
Features
- High Resolution (0.01º) and Accuracy (0.1º)
- Full 360° Single Axis or Dual Axis ±80°
- Shock Immunity up to 100g
- Housing: Tough Fiber-reinforced PBT and Extra-rugged Die-cast Aluminum
- Programmable software to set range and preset"
POSITAL - FRABA | |
---|---|
Product Category | Tilt Sensors |
Product Number | TILTIX CANopen |
Product Name | CANopen Industrial Inclinometer |
Trigger | Tilt Sensor |
Form Factor | Element / Chip; Sensor / Transducer (optional feature) |
Type | MEMS |
Tilt Range | 1 to 360 degrees |
Number of Axes | 1 to 2 |