POSITAL B.V. absolute-encoders TCR-CA01B-1413-C12S-PRX

Description
POSITAL IXARC absolute Redundant encoder: CANopen interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Redundant encoder: CANopen interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - TCR-CA01B-1413-C12S-PRX - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
TCR-CA01B-1413-C12S-PRX
absolute-encoders TCR-CA01B-1413-C12S-PRX
POSITAL IXARC absolute Redundant encoder: CANopen interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP67 protection class.

POSITAL IXARC absolute Redundant encoder: CANopen interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number TCR-CA01B-1413-C12S-PRX
Product Name absolute-encoders
Encoder Technology Optical; Mechanical; Magnetic
Encoder Type Absolute; Multiturn
Features Programmable
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0808-E45Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C120-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-F68M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0815-E45M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details