POSITAL B.V. absolute-encoders OCM-EIC1B-0013-W12W-2RW

Description
POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: Profinet interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: Profinet interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCM-EIC1B-0013-W12W-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCM-EIC1B-0013-W12W-2RW
absolute-encoders OCM-EIC1B-0013-W12W-2RW
POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: Profinet interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class.

POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: Profinet interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCM-EIC1B-0013-W12W-2RW
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; Profinet
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B140-CAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0813-E74Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-V1CJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-E76M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details