POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: EtherNet/IP interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCM-EEC1B-0016-E14W-ARW |
| Product Name | absolute-encoders |
| Encoder Technology | Optical |
| Encoder Type | Absolute |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | Ethernet; EtherNet/IP |