POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: Ethercat interface, Square, □ 80 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCM-EC00B-1216-Z12W-HFE |
| Product Name | absolute-encoders |
| Encoder Technology | Optical; Mechanical |
| Encoder Type | Absolute; Multiturn |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | Ethernet; Ethercat |