POSITAL B.V. absolute-encoders OCF-S101B-1413-S10V-5AE

Description
POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCF-S101B-1413-S10V-5AE - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCF-S101B-1413-S10V-5AE
absolute-encoders OCF-S101B-1413-S10V-5AE
POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.

POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCF-S101B-1413-S10V-5AE
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI with Preset
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KCD-B433B-2417-E44U-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B14V-H3P - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0814-E6RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B15S-AAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details