POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCF-S101B-0812-C10S-AAE |
| Product Name | absolute-encoders |
| Encoder Technology | Optical; Mechanical |
| Encoder Type | Absolute; Multiturn |
| Absolute Encoder Output Code | Binary |
| Output Signal | Serial; Serial Synchronous Interface; SSI with Preset |
| Resolution | 8 bits |