POSITAL B.V. absolute-encoders OCF-S101B-0412-9A70-5AE

Description
POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCF-S101B-0412-9A70-5AE - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCF-S101B-0412-9A70-5AE
absolute-encoders OCF-S101B-0412-9A70-5AE
POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCF-S101B-0412-9A70-5AE
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI with Preset
Resolution 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B150-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B14S-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0814-F7SM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-F5AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details