POSITAL B.V. absolute-encoders OCF-S101B-0013-C12S-2AE

Description
POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCF-S101B-0013-C12S-2AE - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCF-S101B-0013-C12S-2AE
absolute-encoders OCF-S101B-0013-C12S-2AE
POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP67 protection class.

POSITAL IXARC absolute Zone 2 & 22 encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCF-S101B-0013-C12S-2AE
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI with Preset
Resolution 13 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0017-E64Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B06S-H3P - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0813-F5AY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-9A70-PAL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details