POSITAL B.V. absolute-encoders OCF-EIC1B-1216-S060-CRE

Description
POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roermond, Netherlands
absolute-encoders
OCF-EIC1B-1216-S060-CRE
absolute-encoders OCF-EIC1B-1216-S060-CRE
POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCF-EIC1B-1216-S060-CRE
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Features Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; Profinet
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B100-H3P - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0808-E44M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-F5AY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C06S-H3P - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details