POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.
POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.
| POSITAL B.V. | POSITAL B.V. | |
|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders |
| Product Number | OCF-EIC1B-1213-C10S-ARE | OCF-EIC1B-1213-C10S-ARE |
| Product Name | absolute-encoders | absolute-encoders |
| Encoder Technology | Optical; Mechanical | Optical; Mechanical |
| Encoder Type | Absolute; Multiturn | Absolute; Multiturn |
| Features | Programmable | Programmable |
| Absolute Encoder Output Code | Binary | Binary |
| Output Signal | Ethernet; Profinet | Ethernet; Profinet |