POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCF-EIC1B-0016-CA3S-ARE |
| Product Name | absolute-encoders |
| Encoder Technology | Optical |
| Encoder Type | Absolute |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | Ethernet; Profinet |