POSITAL B.V. absolute-encoders OCF-EIC1B-0016-B11S-ARE

Description
POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 11 mm (0.43") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 11 mm (0.43") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roermond, Netherlands
absolute-encoders
OCF-EIC1B-0016-B11S-ARE
absolute-encoders OCF-EIC1B-0016-B11S-ARE
POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 11 mm (0.43") shaft and IP67 protection class.

POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 11 mm (0.43") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCF-EIC1B-0016-B11S-ARE
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; Profinet
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B120-H2M - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0814-E66Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-E54M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C12S-PAM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details