POSITAL IXARC absolute Zone 2 & 22 encoder: Profibus DP interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCF-DPC1B-1416-9A70-H3E |
| Product Name | absolute-encoders |
| Encoder Technology | Optical; Mechanical |
| Encoder Type | Absolute; Multiturn |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | Profibus; Profibus DP |