POSITAL B.V. absolute-encoders OCE-S101B-0013-W100-HFE

Description
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: SSI with Preset interface, Synchro, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: SSI with Preset interface, Synchro, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCE-S101B-0013-W100-HFE - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCE-S101B-0013-W100-HFE
absolute-encoders OCE-S101B-0013-W100-HFE
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: SSI with Preset interface, Synchro, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: SSI with Preset interface, Synchro, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCE-S101B-0013-W100-HFE
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI with Preset
Resolution 13 bits
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-9A70-ARW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-E4RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-F68M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-E65M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details