POSITAL B.V. absolute-encoders OCE-EIC1B-1416-W120-CAW

Description
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Profinet interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Profinet interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roermond, Netherlands
absolute-encoders
OCE-EIC1B-1416-W120-CAW
absolute-encoders OCE-EIC1B-1416-W120-CAW
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Profinet interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Profinet interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCE-EIC1B-1416-W120-CAW
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Features Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; Profinet
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-C060-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B14S-H2M - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B060-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0812-F68Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details