POSITAL B.V. absolute-encoders OCE-EEC1B-1416-W10S-CRW

Description
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: EtherNet/IP interface, Synchro, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: EtherNet/IP interface, Synchro, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roermond, Netherlands
absolute-encoders
OCE-EEC1B-1416-W10S-CRW
absolute-encoders OCE-EEC1B-1416-W10S-CRW
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: EtherNet/IP interface, Synchro, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP67 protection class.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: EtherNet/IP interface, Synchro, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCE-EEC1B-1416-W10S-CRW
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Features Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; EtherNet/IP
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0814-F5AY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B08V-H2M - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-9A70-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B140-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details