POSITAL B.V. absolute-encoders OCE-EEC1B-0016-E14W-ARW

Description
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: EtherNet/IP interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: EtherNet/IP interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCE-EEC1B-0016-E14W-ARW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCE-EEC1B-0016-E14W-ARW
absolute-encoders OCE-EEC1B-0016-E14W-ARW
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: EtherNet/IP interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP67 protection class.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: EtherNet/IP interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCE-EEC1B-0016-E14W-ARW
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; EtherNet/IP
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0813-F5SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C060-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-E7RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B12S-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details