POSITAL B.V. absolute-encoders OCE-EC00B-1216-W12W-HFG

Description
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCE-EC00B-1216-W12W-HFG - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCE-EC00B-1216-W12W-HFG
absolute-encoders OCE-EC00B-1216-W12W-HFG
POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCE-EC00B-1216-W12W-HFG
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Features Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; Ethercat
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0813-E44M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B14S-PRN - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0017-W0AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-V1DJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details