POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-S6C1G-1416-B12S-PRP |
| Product Name | absolute-encoders |
| Encoder Technology | Optical; Mechanical |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft |
| Absolute Encoder Output Code | Gray |
| Encoder Output | Quadrature; Pulse & Direction |