POSITAL B.V. absolute-encoders OCD-S6C1G-0013-CA30-PAP

Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset + Incremental Push Pull interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset + Incremental Push Pull interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-S6C1G-0013-CA30-PAP - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-S6C1G-0013-CA30-PAP
absolute-encoders OCD-S6C1G-0013-CA30-PAP
POSITAL IXARC absolute Singleturn encoder: SSI with Preset + Incremental Push Pull interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI with Preset + Incremental Push Pull interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-S6C1G-0013-CA30-PAP
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Gray
Encoder Output Quadrature; Pulse & Direction
Output Signal Serial; Serial Synchronous Interface; SSI with Preset + Incremental Push Pull
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-C060-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-E46M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C120-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KCD-FS00B-4008-PF1B-070 - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details