POSITAL B.V. absolute-encoders OCD-S6A1B-1212-9A7S-PRL

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-S6A1B-1212-9A7S-PRL - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-S6A1B-1212-9A7S-PRL
absolute-encoders OCD-S6A1B-1212-9A7S-PRL
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-S6A1B-1212-9A7S-PRL
Product Name absolute-encoders
Encoder Technology Optical; Mechanical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Encoder Output Quadrature; Pulse & Direction
Output Signal Serial; Serial Synchronous Interface; SSI with Preset + Incremental Push Pull
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B06V-H2M - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0812-E45M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B14V-CAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10V-AAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details