POSITAL IXARC absolute Singleturn encoder: SSI with Preset + Incremental RS422 interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-S5E1B-0016-B15S-PRP |
| Product Name | absolute-encoders |
| Encoder Technology | Optical |
| Encoder Type | Absolute |
| Features | Hollow Shaft |
| Absolute Encoder Output Code | Binary |
| Encoder Output | Quadrature; Pulse & Direction |