POSITAL IXARC absolute Singleturn encoder: SSI with Preset + Incremental RS422 interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | OCD-S5B1G-0012-C06S-AAW |
| Product Name | absolute-encoders |
| Encoder Technology | Optical |
| Encoder Type | Absolute |
| Absolute Encoder Output Code | Gray |
| Encoder Output | Quadrature; Pulse & Direction |
| Output Signal | Serial; Serial Synchronous Interface; SSI with Preset + Incremental RS422 |