POSITAL B.V. absolute-encoders OCD-S401G-0016-B140-2RW

Description
POSITAL IXARC absolute Singleturn encoder: SSI with Button and LEDs interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI with Button and LEDs interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-S401G-0016-B140-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-S401G-0016-B140-2RW
absolute-encoders OCD-S401G-0016-B140-2RW
POSITAL IXARC absolute Singleturn encoder: SSI with Button and LEDs interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI with Button and LEDs interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-S401G-0016-B140-2RW
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
Absolute Encoder Output Code Gray
Output Signal Serial; Serial Synchronous Interface; SSI with Button and LEDs
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-9A7S-H3P - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KCD-S133B-1617-JE4F-GRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-E56M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B110-AAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details